Kyocera Corporation Capacitor Ceramic 0.027Uf 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 0603YC273KAT4A

Description
CAPACITOR CERAMIC 0.027UF 16V, X7R, 10%, 0603, FULL REEL; Capacitance:27000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 0.027UF 16V, X7R, 10%, 0603, FULL REEL; Capacitance:27000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 0.027Uf 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 49H4629 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.027Uf 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
49H4629
Capacitor Ceramic 0.027Uf 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 49H4629
CAPACITOR CERAMIC 0.027UF 16V, X7R, 10%, 0603, FULL REEL; Capacitance:27000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CAPACITOR CERAMIC 0.027UF 16V, X7R, 10%, 0603, FULL REEL; Capacitance:27000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 49H4629
Product Name Capacitor Ceramic 0.027Uf 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101C103U075AC2B - Richardson RFPD
Specs
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers