Kyocera Corporation Ceramic Capacitors 0603YC272JAT2A

Description
2700pF ±5% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
2700pF ±5% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0603YC272JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0603YC272JAT2A-ND
Ceramic Capacitors 0603YC272JAT2A-ND
2700pF ±5% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

2700pF ±5% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitor Ceramic 2700Pf, 16V, X7R, 5%, 0603; Capacitance Kyocera Avx - 55J2669 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 2700Pf, 16V, X7R, 5%, 0603; Capacitance Kyocera Avx
55J2669
Capacitor Ceramic 2700Pf, 16V, X7R, 5%, 0603; Capacitance Kyocera Avx 55J2669
CAPACITOR CERAMIC 2700PF, 16V, X7R, 5%, 0603; Capacitance:2700pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CAPACITOR CERAMIC 2700PF, 16V, X7R, 5%, 0603; Capacitance:2700pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 0603YC272JAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
0603YC272JAT2A
Capacitors - Ceramic Capacitors 0603YC272JAT2A
CAP CER 2700PF 16V X7R 0603

CAP CER 2700PF 16V X7R 0603

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 0603YC272JAT2A-ND 55J2669 0603YC272JAT2A
Product Name Ceramic Capacitors Capacitor Ceramic 2700Pf, 16V, X7R, 5%, 0603; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101302T250BC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3000 microF
View Details
3 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0603B682K201NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers