Kyocera Corporation CAP CER 0.22UF 16V X7R 0603 0603YC224KAT2A

Description
CAP CER 0.22UF 16V X7R 0603
Datasheet
Description
CAP CER 0.22UF 16V X7R 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAP CER 0.22UF 16V X7R 0603 - 66-0603YC224KAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.22UF 16V X7R 0603
66-0603YC224KAT2A
CAP CER 0.22UF 16V X7R 0603 66-0603YC224KAT2A
CAP CER 0.22UF 16V X7R 0603

CAP CER 0.22UF 16V X7R 0603

Supplier's Site
Ceramic Capacitors - 0603YC224KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603YC224KAT2A
Ceramic Capacitors 0603YC224KAT2A
CAP CER 0.22UF 16V X7R 0603

CAP CER 0.22UF 16V X7R 0603

Supplier's Site Datasheet
Ceramic Capacitor 0.22Uf, 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 66M2895 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.22Uf, 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
66M2895
Ceramic Capacitor 0.22Uf, 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 66M2895
CERAMIC CAPACITOR 0.22UF, 16V, X7R, 10%, 0603, FULL REEL; Capacitance:0.22µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.22UF, 16V, X7R, 10%, 0603, FULL REEL; Capacitance:0.22µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, X7R, 0.22Uf, 16V, 0603; Capacitance Kyocera Avx - 96Y8214 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.22Uf, 16V, 0603; Capacitance Kyocera Avx
96Y8214
Cap, Mlcc, X7R, 0.22Uf, 16V, 0603; Capacitance Kyocera Avx 96Y8214
CAP, MLCC, X7R, 0.22UF, 16V, 0603; Capacitance:0.22µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

CAP, MLCC, X7R, 0.22UF, 16V, 0603; Capacitance:0.22µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 66-0603YC224KAT2A 0603YC224KAT2A 66M2895
Product Name CAP CER 0.22UF 16V X7R 0603 Ceramic Capacitors Ceramic Capacitor 0.22Uf, 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
RoHS Compliant Yes Yes
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - 1763-0504B102K500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details