Kyocera Corporation Ceramic Capacitor 0.022Uf 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 0603YC223KAT4A

Description
CERAMIC CAPACITOR 0.022UF 16V, X7R, 10%, 0603, FULL REEL; Capacitance:22000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.022UF 16V, X7R, 10%, 0603, FULL REEL; Capacitance:22000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.022Uf 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 55J2665 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.022Uf 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
55J2665
Ceramic Capacitor 0.022Uf 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 55J2665
CERAMIC CAPACITOR 0.022UF 16V, X7R, 10%, 0603, FULL REEL; Capacitance:22000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.022UF 16V, X7R, 10%, 0603, FULL REEL; Capacitance:22000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J2665
Product Name Ceramic Capacitor 0.022Uf 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100150FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers