Kyocera Corporation Ceramic Capacitor 2200Pf, 16V, X7R, 20%, 0603; Capacitance Kyocera Avx 0603YC222MAT2A

Description
CERAMIC CAPACITOR 2200PF, 16V, X7R, 20%, 0603; Capacitance:2200pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:LT Series; Qualification:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 2200PF, 16V, X7R, 20%, 0603; Capacitance:2200pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:LT Series; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 2200Pf, 16V, X7R, 20%, 0603; Capacitance Kyocera Avx - 55J2661 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2200Pf, 16V, X7R, 20%, 0603; Capacitance Kyocera Avx
55J2661
Ceramic Capacitor 2200Pf, 16V, X7R, 20%, 0603; Capacitance Kyocera Avx 55J2661
CERAMIC CAPACITOR 2200PF, 16V, X7R, 20%, 0603; Capacitance:2200pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:LT Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 2200PF, 16V, X7R, 20%, 0603; Capacitance:2200pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:LT Series; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J2661
Product Name Ceramic Capacitor 2200Pf, 16V, X7R, 20%, 0603; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details