Kyocera Corporation Ceramic Capacitor 2200Pf, 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 0603YC222KAT2A

Description
CERAMIC CAPACITOR 2200PF, 16V, X7R, 10%, 0603, FULL REEL; Capacitance:2200pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 2200PF, 16V, X7R, 10%, 0603, FULL REEL; Capacitance:2200pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 2200Pf, 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 55J2660 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2200Pf, 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
55J2660
Ceramic Capacitor 2200Pf, 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 55J2660
CERAMIC CAPACITOR 2200PF, 16V, X7R, 10%, 0603, FULL REEL; Capacitance:2200pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

CERAMIC CAPACITOR 2200PF, 16V, X7R, 10%, 0603, FULL REEL; Capacitance:2200pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 2200 Pf, 10%, X7R, 16 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 95W9110 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 2200 Pf, 10%, X7R, 16 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
95W9110
Smd Multilayer Ceramic Capacitor, 2200 Pf, 10%, X7R, 16 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 95W9110
SMD Multilayer Ceramic Capacitor, 2200 pF, 10%, X7R, 16 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 2200 pF, 10%, X7R, 16 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 2200Pf, 16V, X7R, 10%, 0603; Capacitance Kyocera Avx - 94W2851 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2200Pf, 16V, X7R, 10%, 0603; Capacitance Kyocera Avx
94W2851
Ceramic Capacitor 2200Pf, 16V, X7R, 10%, 0603; Capacitance Kyocera Avx 94W2851
CERAMIC CAPACITOR 2200PF, 16V, X7R, 10%, 0603; Capacitance:2200pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR 2200PF, 16V, X7R, 10%, 0603; Capacitance:2200pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 55J2660 95W9110
Product Name Ceramic Capacitor 2200Pf, 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 2200 Pf, 10%, X7R, 16 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.0022 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101C123U075EB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 12000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers