Kyocera Corporation CAP CER 220PF 16V X7R 0603 0603YC221KAT2A

Description
CAP CER 220PF 16V X7R 0603
Description
CAP CER 220PF 16V X7R 0603

Suppliers

Company
Product
Description
Supplier Links
CAP CER 220PF 16V X7R 0603 - 66-0603YC221KAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 220PF 16V X7R 0603
66-0603YC221KAT2A
CAP CER 220PF 16V X7R 0603 66-0603YC221KAT2A
CAP CER 220PF 16V X7R 0603

CAP CER 220PF 16V X7R 0603

Supplier's Site
Ceramic Capacitor, 220Pf, 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 55J2658 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 220Pf, 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
55J2658
Ceramic Capacitor, 220Pf, 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 55J2658
CERAMIC CAPACITOR, 220PF, 16V, X7R, 10%, 0603, FULL REEL; Capacitance:220pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 220PF, 16V, X7R, 10%, 0603, FULL REEL; Capacitance:220pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 66-0603YC221KAT2A 55J2658
Product Name CAP CER 220PF 16V X7R 0603 Ceramic Capacitor, 220Pf, 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
RoHS Compliant Yes Yes
Operating Temperature -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition; CERAMIC
Capacitance Range 2.20E-4 microF 2.20E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Ceramic Capacitors - 0603J0100180KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details