Kyocera Corporation Ceramic Capacitors 0603YC182KAT2A

Description
1800pF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
1800pF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0603YC182KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0603YC182KAT2A-ND
Ceramic Capacitors 0603YC182KAT2A-ND
1800pF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

1800pF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitor 1800Pf, 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 97C6203 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1800Pf, 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
97C6203
Ceramic Capacitor 1800Pf, 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 97C6203
CERAMIC CAPACITOR 1800PF, 16V, X7R, 10%, 0603, FULL REEL; Capacitance:1800pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 1800PF, 16V, X7R, 10%, 0603, FULL REEL; Capacitance:1800pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 0603YC182KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
0603YC182KAT2A
Capacitors - Ceramic Capacitors 0603YC182KAT2A
CAP CER 1800PF 16V X7R 0603

CAP CER 1800PF 16V X7R 0603

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 0603YC182KAT2A-ND 97C6203 0603YC182KAT2A
Product Name Ceramic Capacitors Ceramic Capacitor 1800Pf, 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504N151G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701182 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers