Kyocera Corporation Ceramic Capacitors 0603YC181KAT2A

Description
180pF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
180pF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0603YC181KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0603YC181KAT2A-ND
Ceramic Capacitors 0603YC181KAT2A-ND
180pF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

180pF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 0603YC181KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
0603YC181KAT2A
Capacitors - Ceramic Capacitors 0603YC181KAT2A
CAP CER 180PF 16V X7R 0603

CAP CER 180PF 16V X7R 0603

Supplier's Site
Ceramic Capacitor, 180Pf, 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 22K2947 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 180Pf, 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
22K2947
Ceramic Capacitor, 180Pf, 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 22K2947
CERAMIC CAPACITOR, 180PF, 16V, X7R, 10%, 0603, FULL REEL; Capacitance:180pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 180PF, 16V, X7R, 10%, 0603, FULL REEL; Capacitance:180pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 0603YC181KAT2A-ND 0603YC181KAT2A 22K2947
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitor, 180Pf, 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Polymer Capacitor - 337XMPL002MG28R - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1620736 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details