Kyocera Corporation Ceramic Capacitors 0603YC181JAT2A

Description
180pF ±5% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
180pF ±5% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0603YC181JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0603YC181JAT2A-ND
Ceramic Capacitors 0603YC181JAT2A-ND
180pF ±5% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

180pF ±5% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitor Ceramic, 180Pf, 16V, X7R, 5%, 0603; Capacitance Kyocera Avx - 22K2946 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 180Pf, 16V, X7R, 5%, 0603; Capacitance Kyocera Avx
22K2946
Capacitor Ceramic, 180Pf, 16V, X7R, 5%, 0603; Capacitance Kyocera Avx 22K2946
CAPACITOR CERAMIC, 180PF, 16V, X7R, 5%, 0603; Capacitance:180pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CAPACITOR CERAMIC, 180PF, 16V, X7R, 5%, 0603; Capacitance:180pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 0603YC181JAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
0603YC181JAT2A
Capacitors - Ceramic Capacitors 0603YC181JAT2A
CAP CER 180PF 16V X7R 0603

CAP CER 180PF 16V X7R 0603

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 0603YC181JAT2A-ND 22K2946 0603YC181JAT2A
Product Name Ceramic Capacitors Capacitor Ceramic, 180Pf, 16V, X7R, 5%, 0603; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B333K160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101182U040AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers