Kyocera Corporation Ceramic Capacitor 0.015Uf 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 0603YC153KAT2A

Description
CERAMIC CAPACITOR 0.015UF 16V, X7R, 10%, 0603, FULL REEL; Capacitance:15000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.015UF 16V, X7R, 10%, 0603, FULL REEL; Capacitance:15000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.015Uf 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 55J2645 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.015Uf 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
55J2645
Ceramic Capacitor 0.015Uf 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 55J2645
CERAMIC CAPACITOR 0.015UF 16V, X7R, 10%, 0603, FULL REEL; Capacitance:15000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 0.015UF 16V, X7R, 10%, 0603, FULL REEL; Capacitance:15000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J2645
Product Name Ceramic Capacitor 0.015Uf 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C184U010BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details