Kyocera Corporation Ceramic Capacitors - 0603YC151KAT2A 0603YC151KAT2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 904672-0603YC151KAT2 A Operating Temperature Range: -55°C ~ 125°C Features: 150 pF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-11385-6, 0603YC151KAT2A-ND, 478-11385-1, 478-11385-2
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 904672-0603YC151KAT2 A Operating Temperature Range: -55°C ~ 125°C Features: 150 pF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-11385-6, 0603YC151KAT2A-ND, 478-11385-1, 478-11385-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0603YC151KAT2A - 904672-0603YC151KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 0603YC151KAT2A
904672-0603YC151KAT2A
Ceramic Capacitors - 0603YC151KAT2A 904672-0603YC151KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 904672-0603YC151KAT2 A Operating Temperature Range: -55°C ~ 125°C Features: 150 pF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-11385-6, 0603YC151KAT2A-ND, 478-11385-1, 478-11385-2

Manufacturer: AVX Corporation
Win Source Part Number: 904672-0603YC151KAT2A
Operating Temperature Range: -55°C ~ 125°C
Features: 150 pF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-11385-6, 0603YC151KAT2A-ND, 478-11385-1, 478-11385-2

Buy Now Datasheet
Capacitor Ceramic, 150Pf, 16V, X7R, 10%, 0603; Capacitance Kyocera Avx - 22K2945 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 150Pf, 16V, X7R, 10%, 0603; Capacitance Kyocera Avx
22K2945
Capacitor Ceramic, 150Pf, 16V, X7R, 10%, 0603; Capacitance Kyocera Avx 22K2945
CAPACITOR CERAMIC, 150PF, 16V, X7R, 10%, 0603; Capacitance:150pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CAPACITOR CERAMIC, 150PF, 16V, X7R, 10%, 0603; Capacitance:150pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 904672-0603YC151KAT2A 22K2945
Product Name Ceramic Capacitors - 0603YC151KAT2A Capacitor Ceramic, 150Pf, 16V, X7R, 10%, 0603; Capacitance Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminum Electrolytic Capacitors - 2002-101C522U075AH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers