Kyocera Corporation Ceramic Capacitors 0603YC121KAT2A

Description
120pF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
120pF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0603YC121KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0603YC121KAT2A-ND
Ceramic Capacitors 0603YC121KAT2A-ND
120pF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

120pF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitor, 120Pf, 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 55J2634 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 120Pf, 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
55J2634
Ceramic Capacitor, 120Pf, 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 55J2634
CERAMIC CAPACITOR, 120PF, 16V, X7R, 10%, 0603, FULL REEL; Capacitance:120pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 120PF, 16V, X7R, 10%, 0603, FULL REEL; Capacitance:120pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 0603YC121KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
0603YC121KAT2A
Capacitors - Ceramic Capacitors 0603YC121KAT2A
CAP CER 120PF 16V X7R 0603

CAP CER 120PF 16V X7R 0603

Supplier's Site
Ceramic Capacitors - 0603YC121KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603YC121KAT2A
Ceramic Capacitors 0603YC121KAT2A
CAP CER 120PF 16V X7R 0603

CAP CER 120PF 16V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 0603YC121KAT2A-ND 55J2634 0603YC121KAT2A 0603YC121KAT2A
Product Name Ceramic Capacitors Ceramic Capacitor, 120Pf, 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725490 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101113U040BC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 11000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N100J500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details