Kyocera Corporation Ceramic Capacitors 0603YC105JAT2A

Description
1µF ±5% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
1µF ±5% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM15BR71C105JTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM15BR71C105JTTR-ND
Ceramic Capacitors 478-KGM15BR71C105JTTR-ND
1µF ±5% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

1µF ±5% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM15BR71C105JTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM15BR71C105JTCT-ND
Ceramic Capacitors 478-KGM15BR71C105JTCT-ND
1µF ±5% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

1µF ±5% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM15BR71C105JTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM15BR71C105JTDKR-ND
Ceramic Capacitors 478-KGM15BR71C105JTDKR-ND
1µF ±5% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

1µF ±5% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 16V 1uF Capacitor
60-0603YC105JAT2A
SMD 16V 1uF Capacitor 60-0603YC105JAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT 16V 1uF X7R 0603 5% A 581-KGM15CR71C105JT Product overview: 0603YC105JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0603YC105JAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT 16V 1uF X7R 0603 5% A 581-KGM15CR71C105JT Product overview: 0603YC105JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0603YC105JAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 0603YC105JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603YC105JAT2A
Ceramic Capacitors 0603YC105JAT2A
CAP CER 1UF 16V X7R 0603

CAP CER 1UF 16V X7R 0603

Supplier's Site Datasheet
Cap, 1Uf, 16V, Mlcc, 0603 Rohs Compliant Kyocera Avx - 66AH8028 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 16V, Mlcc, 0603 Rohs Compliant Kyocera Avx
66AH8028
Cap, 1Uf, 16V, Mlcc, 0603 Rohs Compliant Kyocera Avx 66AH8028
CAP, 1UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 1UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 1Uf, 16V, Mlcc, 0603 Rohs Compliant Kyocera Avx - 93AH0572 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 16V, Mlcc, 0603 Rohs Compliant Kyocera Avx
93AH0572
Cap, 1Uf, 16V, Mlcc, 0603 Rohs Compliant Kyocera Avx 93AH0572
CAP, 1UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 1UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM15BR71C105JTTR-ND 478-KGM15BR71C105JTDKR-ND 60-0603YC105JAT2A 0603YC105JAT2A 66AH8028
Product Name Ceramic Capacitors Ceramic Capacitors SMD 16V 1uF Capacitor Ceramic Capacitors Cap, 1Uf, 16V, Mlcc, 0603 Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0402J2500100GHTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Film Paper Film Capacitors - 104PMB302K#P1 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details