Kyocera Corporation SMD 16V 0.1uF Capacitor 0603YC104MAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15AR71C104MT NEW GLOBAL PN 16V 0.1uF A 581-KGM15AR71C104MT Product overview: 0603YC104MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0603YC104MAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15AR71C104MT NEW GLOBAL PN 16V 0.1uF A 581-KGM15AR71C104MT Product overview: 0603YC104MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0603YC104MAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 16V 0.1uF Capacitor
60-0603YC104MAT2A
SMD 16V 0.1uF Capacitor 60-0603YC104MAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15AR71C104MT NEW GLOBAL PN 16V 0.1uF A 581-KGM15AR71C104MT Product overview: 0603YC104MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0603YC104MAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15AR71C104MT NEW GLOBAL PN 16V 0.1uF A 581-KGM15AR71C104MT Product overview: 0603YC104MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0603YC104MAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 0603YC104MAT2A - 759997-0603YC104MAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 0603YC104MAT2A
759997-0603YC104MAT2A
Ceramic Capacitors - 0603YC104MAT2A 759997-0603YC104MAT2A
Manufacturer: AVX Corporation Win Source Part Number: 759997-0603YC104MAT2 A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0603 Applications: General Mounting: Surface Mount, MLCC Capacitance: 0.1μF Tolerance: ±20% Temperature Coefficient: X7R Family Name: X7R Dielectric Categories: Capacitors Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Voltage Rating DC: 16V Thickness (Maximum): 0.035" (0.90mm) Alternative Parts (Cross-Reference): 0603J0160104MDR; GMC10X7R104M16NT; C0603X7R160-104MN6E; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 759997-0603YC104MAT2A
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0603
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 0.1μF
Tolerance: ±20%
Temperature Coefficient: X7R
Family Name: X7R Dielectric
Categories: Capacitors
Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)
Voltage Rating DC: 16V
Thickness (Maximum): 0.035" (0.90mm)
Alternative Parts (Cross-Reference): 0603J0160104MDR; GMC10X7R104M16NT; C0603X7R160-104MN6E;
Introduction Date: June 30, 2003
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Ceramic Capacitors - 0603YC104MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603YC104MAT2A
Ceramic Capacitors 0603YC104MAT2A
CAP CER 0.1UF 16V X7R 0603

CAP CER 0.1UF 16V X7R 0603

Supplier's Site Datasheet
Ceramic Capacitor, 0.1Uf, 16V, X7R, 20%, 0603; Capacitance Kyocera Avx - 96M1177 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 16V, X7R, 20%, 0603; Capacitance Kyocera Avx
96M1177
Ceramic Capacitor, 0.1Uf, 16V, X7R, 20%, 0603; Capacitance Kyocera Avx 96M1177
CERAMIC CAPACITOR, 0.1UF, 16V, X7R, 20%, 0603; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:LT Series; Product Length:1.6mmRoHS Compliant: Yes

CERAMIC CAPACITOR, 0.1UF, 16V, X7R, 20%, 0603; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:LT Series; Product Length:1.6mmRoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor, 0.1Uf, 16V, X7R, 20%, 0603, Full Reel; Capacitance Kyocera Avx - 95C1859 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 16V, X7R, 20%, 0603, Full Reel; Capacitance Kyocera Avx
95C1859
Ceramic Capacitor, 0.1Uf, 16V, X7R, 20%, 0603, Full Reel; Capacitance Kyocera Avx 95C1859
CERAMIC CAPACITOR, 0.1UF, 16V, X7R, 20%, 0603, FULL REEL; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.1UF, 16V, X7R, 20%, 0603, FULL REEL; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-0603YC104MAT2A 759997-0603YC104MAT2A 0603YC104MAT2A 96M1177 95C1859
Product Name SMD 16V 0.1uF Capacitor Ceramic Capacitors - 0603YC104MAT2A Ceramic Capacitors Ceramic Capacitor, 0.1Uf, 16V, X7R, 20%, 0603; Capacitance Kyocera Avx Ceramic Capacitor, 0.1Uf, 16V, X7R, 20%, 0603, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 106SML063M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers