AVX Corporation Capacitors - Ceramic Capacitors 0603YC104KAT4A

Description
Win Source Part Number: 1145772-0603YC104KAT 4A Category: Capacitors>Ceramic Capacitors Package: Tape & Reel Applications: General Purpose Standard Package: 15,000 Capacitance: 0.1 µF Tolerance: ±10% Voltage - Rated: 16V Temperature Coefficient: X7R Thickness (Max): 0.035" (0.90mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Alternative Parts (Cross-Reference): 0603YC104KAT4A.; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 478-10054-6,478-1005 4-1,478-10054-2
Request a Quote Datasheet
Description
Win Source Part Number: 1145772-0603YC104KAT 4A Category: Capacitors>Ceramic Capacitors Package: Tape & Reel Applications: General Purpose Standard Package: 15,000 Capacitance: 0.1 µF Tolerance: ±10% Voltage - Rated: 16V Temperature Coefficient: X7R Thickness (Max): 0.035" (0.90mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Alternative Parts (Cross-Reference): 0603YC104KAT4A.; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 478-10054-6,478-1005 4-1,478-10054-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1145772-0603YC104KAT4A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1145772-0603YC104KAT4A
Capacitors - Ceramic Capacitors 1145772-0603YC104KAT4A
Win Source Part Number: 1145772-0603YC104KAT 4A Category: Capacitors>Ceramic Capacitors Package: Tape & Reel Applications: General Purpose Standard Package: 15,000 Capacitance: 0.1 µF Tolerance: ±10% Voltage - Rated: 16V Temperature Coefficient: X7R Thickness (Max): 0.035" (0.90mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Alternative Parts (Cross-Reference): 0603YC104KAT4A.; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 478-10054-6,478-1005 4-1,478-10054-2

Win Source Part Number: 1145772-0603YC104KAT4A
Category: Capacitors>Ceramic Capacitors
Package: Tape & Reel
Applications: General Purpose
Standard Package: 15,000
Capacitance: 0.1 µF
Tolerance: ±10%
Voltage - Rated: 16V
Temperature Coefficient: X7R
Thickness (Max): 0.035" (0.90mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)
Alternative Parts (Cross-Reference): 0603YC104KAT4A.;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 478-10054-6,478-10054-1,478-10054-2

Buy Now Datasheet
Singapore, Singapore
SMD 16V 0.1uF Capacitor
60-0603YC104KAT4A
SMD 16V 0.1uF Capacitor 60-0603YC104KAT4A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15AR71C104KM NEW GLOBAL PN 16V 0.1uF A 581-KGM15AR71C104KM Product overview: 0603YC104KAT4A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0603YC104KAT4A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15AR71C104KM NEW GLOBAL PN 16V 0.1uF A 581-KGM15AR71C104KM Product overview: 0603YC104KAT4A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0603YC104KAT4A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 0603YC104KAT4A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603YC104KAT4A
Ceramic Capacitors 0603YC104KAT4A
CAP CER 0.1UF 16V X7R 0603

CAP CER 0.1UF 16V X7R 0603

Supplier's Site Datasheet
Ceramic Capacitor, 0.1Uf, 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 92C2267 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
92C2267
Ceramic Capacitor, 0.1Uf, 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 92C2267
CERAMIC CAPACITOR, 0.1UF, 16V, X7R, 10%, 0603, FULL REEL; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.1UF, 16V, X7R, 10%, 0603, FULL REEL; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor, 0.1Uf, 16V, X7R, 10%, 0603; Capacitance Kyocera Avx - 60R6166 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 16V, X7R, 10%, 0603; Capacitance Kyocera Avx
60R6166
Ceramic Capacitor, 0.1Uf, 16V, X7R, 10%, 0603; Capacitance Kyocera Avx 60R6166
CERAMIC CAPACITOR, 0.1UF, 16V, X7R, 10%, 0603; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.1UF, 16V, X7R, 10%, 0603; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1145772-0603YC104KAT4A 60-0603YC104KAT4A 0603YC104KAT4A 92C2267
Product Name Capacitors - Ceramic Capacitors SMD 16V 0.1uF Capacitor Ceramic Capacitors Ceramic Capacitor, 0.1Uf, 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH360J-6UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details