AVX Corporation Mlcc Capacitor, 0.01Uf, 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 0603YC103KAT2A.

Description
MLCC CAPACITOR, 0.01uF, 16V, X7R, 10%, 0603, FULL REEL; Capacitance:10000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet
Description
MLCC CAPACITOR, 0.01uF, 16V, X7R, 10%, 0603, FULL REEL; Capacitance:10000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mlcc Capacitor, 0.01Uf, 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 26AC5388 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 0.01Uf, 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
26AC5388
Mlcc Capacitor, 0.01Uf, 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 26AC5388
MLCC CAPACITOR, 0.01uF, 16V, X7R, 10%, 0603, FULL REEL; Capacitance:10000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

MLCC CAPACITOR, 0.01uF, 16V, X7R, 10%, 0603, FULL REEL; Capacitance:10000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC5388
Product Name Mlcc Capacitor, 0.01Uf, 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0102P70DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details