Kyocera Corporation Capacitor Ceramic 1000Pf, 16V, X7R, 20%, 0603; Capacitance Kyocera Avx 0603YC102MAT4A

Description
CAPACITOR CERAMIC 1000PF, 16V, X7R, 20%, 0603; Capacitance:1000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 1000PF, 16V, X7R, 20%, 0603; Capacitance:1000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 1000Pf, 16V, X7R, 20%, 0603; Capacitance Kyocera Avx - 55J2608 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1000Pf, 16V, X7R, 20%, 0603; Capacitance Kyocera Avx
55J2608
Capacitor Ceramic 1000Pf, 16V, X7R, 20%, 0603; Capacitance Kyocera Avx 55J2608
CAPACITOR CERAMIC 1000PF, 16V, X7R, 20%, 0603; Capacitance:1000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CAPACITOR CERAMIC 1000PF, 16V, X7R, 20%, 0603; Capacitance:1000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 0603YC102MAT4A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603YC102MAT4A
Ceramic Capacitors 0603YC102MAT4A
CAP CER 1000PF 16V X7R 0603

CAP CER 1000PF 16V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 55J2608 0603YC102MAT4A
Product Name Capacitor Ceramic 1000Pf, 16V, X7R, 20%, 0603; Capacitance Kyocera Avx Ceramic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 1.00E-3 microF 1.00E-3 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Ceramic Capacitors - 1608-050521500561GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers