Kyocera Corporation Ceramic Capacitors 0603YC102KAT2A

Description
CAP CER 1000PF 16V X7R 0603
Datasheet
Description
CAP CER 1000PF 16V X7R 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0603YC102KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603YC102KAT2A
Ceramic Capacitors 0603YC102KAT2A
CAP CER 1000PF 16V X7R 0603

CAP CER 1000PF 16V X7R 0603

Supplier's Site Datasheet
Ceramic Capacitor 1000Pf, 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 92C1894 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf, 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
92C1894
Ceramic Capacitor 1000Pf, 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 92C1894
CERAMIC CAPACITOR 1000PF, 16V, X7R, 10%, 0603, FULL REEL; Capacitance:1000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF, 16V, X7R, 10%, 0603, FULL REEL; Capacitance:1000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 1000Pf, 16V, X7R, 10%, 0603; Capacitance Kyocera Avx - 94W2849 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf, 16V, X7R, 10%, 0603; Capacitance Kyocera Avx
94W2849
Ceramic Capacitor 1000Pf, 16V, X7R, 10%, 0603; Capacitance Kyocera Avx 94W2849
CERAMIC CAPACITOR 1000PF, 16V, X7R, 10%, 0603; Capacitance:1000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF, 16V, X7R, 10%, 0603; Capacitance:1000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Cap, 1000Pf, 16V, Mlcc, 0603 Rohs Compliant Kyocera Avx - 92AH6324 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 16V, Mlcc, 0603 Rohs Compliant Kyocera Avx
92AH6324
Cap, 1000Pf, 16V, Mlcc, 0603 Rohs Compliant Kyocera Avx 92AH6324
CAP, 1000PF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 1000PF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 0603YC102KAT2A 92C1894 92AH6324
Product Name Ceramic Capacitors Ceramic Capacitor 1000Pf, 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx Cap, 1000Pf, 16V, Mlcc, 0603 Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 336SML050MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1608-0603F0160180JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details