CAP CER 100PF 16V X7R 0603
CERAMIC CAPACITOR, 100PF, 16V, X7R, 10%, 0603, FULL REEL; Capacitance:100pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes
CERAMIC CAPACITOR, 100PF, 16V, X7R, 10%, 0603; Capacitance:100pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes
CAP CER 100PF 16V X7R 0603
16V 100pF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
| Utmel Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 66-0603YC101KAT2A | 50H8590 | 0603YC101KAT2A | 0603YC101KAT2A |
| Product Name | CAP CER 100PF 16V X7R 0603 | Ceramic Capacitor, 100Pf, 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx | Ceramic Capacitors | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT |
| RoHS Compliant | Yes | Yes | Yes | |
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition; CERAMIC | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 1.00E-4 microF | 1.00E-4 microF | 1.00E-4 microF | 1.00E-4 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |