Kyocera Corporation Ceramic Capacitors 0603YC100KAT2A

Description
10pF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
10pF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-0603YC100KAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-0603YC100KAT2ACT-ND
Ceramic Capacitors 478-0603YC100KAT2ACT-ND
10pF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

10pF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-0603YC100KAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-0603YC100KAT2ATR-ND
Ceramic Capacitors 478-0603YC100KAT2ATR-ND
10pF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

10pF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-0603YC100KAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-0603YC100KAT2ADKR-ND
Ceramic Capacitors 478-0603YC100KAT2ADKR-ND
10pF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

10pF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0603YC100KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603YC100KAT2A
Ceramic Capacitors 0603YC100KAT2A
CAP CER 10PF 16V X7R 0603

CAP CER 10PF 16V X7R 0603

Supplier's Site Datasheet
Ceramic Capacitor, 10Pf, 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 66M2886 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 10Pf, 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
66M2886
Ceramic Capacitor, 10Pf, 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 66M2886
CERAMIC CAPACITOR, 10PF, 16V, X7R, 10%, 0603, FULL REEL; Capacitance:10pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 10PF, 16V, X7R, 10%, 0603, FULL REEL; Capacitance:10pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-0603YC100KAT2ACT-ND 478-0603YC100KAT2ADKR-ND 0603YC100KAT2A 66M2886
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 10Pf, 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1726265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitor - 101462T075EA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4600 microF
View Details
3 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504B103K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details