CAPACITOR CERAMIC 47PF 16V, C0G, 10%, 0603; Capacitance:47pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 66M2879 |
| Product Name | Capacitor Ceramic 47Pf 16V, C0G, 10%, 0603; Capacitance Kyocera Avx |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 4.70E-5 microF |