Kyocera Corporation Capacitor Ceramic 10Pf 16V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx 0603YA100JAT2A

Description
CAPACITOR CERAMIC 10PF 16V, C0G, 5%, 0603, FULL REEL; Capacitance:10pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 10PF 16V, C0G, 5%, 0603, FULL REEL; Capacitance:10pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 10Pf 16V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx - 55J2584 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 10Pf 16V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx
55J2584
Capacitor Ceramic 10Pf 16V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx 55J2584
CAPACITOR CERAMIC 10PF 16V, C0G, 5%, 0603, FULL REEL; Capacitance:10pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 10PF 16V, C0G, 5%, 0603, FULL REEL; Capacitance:10pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J2584
Product Name Capacitor Ceramic 10Pf 16V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.00E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1190-6-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details