Kyocera Corporation Capacitor Ceramic 0.022Uf 35V, X5R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 0603DD223KAT2A

Description
CAPACITOR CERAMIC 0.022UF 35V, X5R, 10%, 0603, FULL REEL; Capacitance:22000pF; Voltage(DC):35V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:-RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 0.022UF 35V, X5R, 10%, 0603, FULL REEL; Capacitance:22000pF; Voltage(DC):35V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 0.022Uf 35V, X5R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 66M2872 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.022Uf 35V, X5R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
66M2872
Capacitor Ceramic 0.022Uf 35V, X5R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 66M2872
CAPACITOR CERAMIC 0.022UF 35V, X5R, 10%, 0603, FULL REEL; Capacitance:22000pF; Voltage(DC):35V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:-RoHS Compliant: Yes

CAPACITOR CERAMIC 0.022UF 35V, X5R, 10%, 0603, FULL REEL; Capacitance:22000pF; Voltage(DC):35V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 0603DD223KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603DD223KAT2A
Ceramic Capacitors 0603DD223KAT2A
CAP CER 0.022UF 35V X5R 0603

CAP CER 0.022UF 35V X5R 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 66M2872 0603DD223KAT2A
Product Name Capacitor Ceramic 0.022Uf 35V, X5R, 10%, 0603, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors
Capacitance Type Fixed Fixed
Capacitance Range 0.0220 microF 0.0220 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 35 volts 35 volts
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701231 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0101P50BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details