Kyocera Corporation Ceramic Capacitors 06036D823KAT2A

Description
0.082µF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.082µF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06036D823KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
06036D823KAT2A-ND
Ceramic Capacitors 06036D823KAT2A-ND
0.082µF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

0.082µF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 06036D823KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06036D823KAT2A
Ceramic Capacitors 06036D823KAT2A
CAP CER 0.082UF 6.3V X5R 0603

CAP CER 0.082UF 6.3V X5R 0603

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 06036D823KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
06036D823KAT2A
Capacitors - Ceramic Capacitors 06036D823KAT2A
CAP CER 0.082UF 6.3V X5R 0603

CAP CER 0.082UF 6.3V X5R 0603

Supplier's Site
Capacitor Ceramic 0.082Uf 6.3V, X5R, 10%, 0603; Capacitance Kyocera Avx - 55J5142 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.082Uf 6.3V, X5R, 10%, 0603; Capacitance Kyocera Avx
55J5142
Capacitor Ceramic 0.082Uf 6.3V, X5R, 10%, 0603; Capacitance Kyocera Avx 55J5142
CAPACITOR CERAMIC 0.082UF 6.3V, X5R, 10%, 0603; Capacitance:82000pF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.082UF 6.3V, X5R, 10%, 0603; Capacitance:82000pF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 06036D823KAT2A-ND 06036D823KAT2A 06036D823KAT2A 55J5142
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 0.082Uf 6.3V, X5R, 10%, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0820 microF 0.0820 microF 0.0820 microF 0.0820 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 104PPR202KH - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-0402N101K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details