Kyocera Corporation Ceramic Capacitors 06036D475MAT2A

Description
4.7µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote
Description
4.7µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Ceramic Capacitor 06036D475MAT2A from Win Source Electronics features a capacitance of 4.7 µF with a tolerance of ±20%. It operates within a temperature range of -55°C to +85°C and utilizes an X5R dielectric, which allows for a capacitance variation of ±15% across its operating temperature range. This capacitor is suitable for decoupling and filtering applications and is packaged in a 0603 (1608 metric) surface mount format. It has a voltage rating of 6.3V and is supplied on a reel with a quantity of 4000 units per package. The product is classified under MSL Level 1, indicating it has unlimited shelf life.

Datasheet Summary
Powered by GS/AI

The Ceramic Capacitor 06036D475MAT2A from Win Source Electronics features a capacitance of 4.7 µF with a tolerance of ±20%. It operates within a temperature range of -55°C to +85°C and utilizes an X5R dielectric, which allows for a capacitance variation of ±15% across its operating temperature range. This capacitor is suitable for decoupling and filtering applications and is packaged in a 0603 (1608 metric) surface mount format. It has a voltage rating of 6.3V and is supplied on a reel with a quantity of 4000 units per package. The product is classified under MSL Level 1, indicating it has unlimited shelf life.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM15BR50J475MTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM15BR50J475MTCT-ND
Ceramic Capacitors 478-KGM15BR50J475MTCT-ND
4.7µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

4.7µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM15BR50J475MTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM15BR50J475MTTR-ND
Ceramic Capacitors 478-KGM15BR50J475MTTR-ND
4.7µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

4.7µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM15BR50J475MTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM15BR50J475MTDKR-ND
Ceramic Capacitors 478-KGM15BR50J475MTDKR-ND
4.7µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

4.7µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 6.3V 4.7uF Capacitor
60-06036D475MAT2A
SMD 6.3V 4.7uF Capacitor 60-06036D475MAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15BR50J475MT NEW GLOBAL PN 6.3V 4.7uF A 581-KGM15BR50J475MT Product overview: 06036D475MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V, 4.7uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, 4.7uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06036D475MAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15BR50J475MT NEW GLOBAL PN 6.3V 4.7uF A 581-KGM15BR50J475MT Product overview: 06036D475MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V, 4.7uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, 4.7uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06036D475MAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 06036D475MAT2A - 904635-06036D475MAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 06036D475MAT2A
904635-06036D475MAT2A
Ceramic Capacitors - 06036D475MAT2A 904635-06036D475MAT2A
Manufacturer: AVX Corporation Win Source Part Number: 904635-06036D475MAT2 A Operating Temperature Range: -55°C ~ 85°C Features: 4.7 µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 06036D475MAT2A/4K, 478-2582-1, 478-2582-2, 478-2582-6

Manufacturer: AVX Corporation
Win Source Part Number: 904635-06036D475MAT2A
Operating Temperature Range: -55°C ~ 85°C
Features: 4.7 µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 06036D475MAT2A/4K, 478-2582-1, 478-2582-2, 478-2582-6

Buy Now Datasheet
4.7μF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric) - 66-06036D475MAT2A - Utmel Electronic Limited
Hong Kong, China
4.7μF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)
66-06036D475MAT2A
4.7μF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric) 66-06036D475MAT2A
4.7μF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

4.7μF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Supplier's Site
Ceramic Capacitor 4.7Uf, 6.3V, X5R, 20%, 0603; Capacitance Kyocera Avx - 96M1296 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4.7Uf, 6.3V, X5R, 20%, 0603; Capacitance Kyocera Avx
96M1296
Ceramic Capacitor 4.7Uf, 6.3V, X5R, 20%, 0603; Capacitance Kyocera Avx 96M1296
CERAMIC CAPACITOR 4.7UF, 6.3V, X5R, 20%, 0603; Capacitance:4.7µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR 4.7UF, 6.3V, X5R, 20%, 0603; Capacitance:4.7µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 4.7Uf, 6.3V, X5R, 20%, 0603, Full Reel; Capacitance Kyocera Avx - 55J5140 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4.7Uf, 6.3V, X5R, 20%, 0603, Full Reel; Capacitance Kyocera Avx
55J5140
Ceramic Capacitor 4.7Uf, 6.3V, X5R, 20%, 0603, Full Reel; Capacitance Kyocera Avx 55J5140
CERAMIC CAPACITOR 4.7UF, 6.3V, X5R, 20%, 0603, FULL REEL; Capacitance:4.7µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 4.7UF, 6.3V, X5R, 20%, 0603, FULL REEL; Capacitance:4.7µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM15BR50J475MTCT-ND 478-KGM15BR50J475MTDKR-ND 60-06036D475MAT2A 904635-06036D475MAT2A 66-06036D475MAT2A 96M1296
Product Name Ceramic Capacitors Ceramic Capacitors SMD 6.3V 4.7uF Capacitor Ceramic Capacitors - 06036D475MAT2A 4.7μF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric) Ceramic Capacitor 4.7Uf, 6.3V, X5R, 20%, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701122 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Aluminum Electrolytic Capacitor - 101182U040AK2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1800 microF
View Details
3 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers