Kyocera Corporation Cap, 4.7Uf, 6.3V, Mlcc, 0603; Capacitance Kyocera Avx 06036D475KAT4A

Description
CAP, 4.7UF, 6.3V, MLCC, 0603; Capacitance:4.7µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.6mm; Product Width:0.85mm RoHS Compliant: Yes
Datasheet
Description
CAP, 4.7UF, 6.3V, MLCC, 0603; Capacitance:4.7µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.6mm; Product Width:0.85mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 4.7Uf, 6.3V, Mlcc, 0603; Capacitance Kyocera Avx - 08AK4856 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 6.3V, Mlcc, 0603; Capacitance Kyocera Avx
08AK4856
Cap, 4.7Uf, 6.3V, Mlcc, 0603; Capacitance Kyocera Avx 08AK4856
CAP, 4.7UF, 6.3V, MLCC, 0603; Capacitance:4.7µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.6mm; Product Width:0.85mm RoHS Compliant: Yes

CAP, 4.7UF, 6.3V, MLCC, 0603; Capacitance:4.7µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.6mm; Product Width:0.85mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4.7Uf, 6.3V, Mlcc, 0603; Capacitance Kyocera Avx - 52R7182 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 6.3V, Mlcc, 0603; Capacitance Kyocera Avx
52R7182
Cap, 4.7Uf, 6.3V, Mlcc, 0603; Capacitance Kyocera Avx 52R7182
CAP, 4.7UF, 6.3V, MLCC, 0603; Capacitance:4.7µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.6mm; Product Width:0.85mm RoHS Compliant: Yes

CAP, 4.7UF, 6.3V, MLCC, 0603; Capacitance:4.7µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.6mm; Product Width:0.85mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 06036D475KAT4A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06036D475KAT4A
Ceramic Capacitors 06036D475KAT4A
CAP CER 4.7UF 6.3V X5R 0603

CAP CER 4.7UF 6.3V X5R 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 08AK4856 06036D475KAT4A
Product Name Cap, 4.7Uf, 6.3V, Mlcc, 0603; Capacitance Kyocera Avx Ceramic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 4.7 microF 4.7 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701075 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C354U7R5BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF510K-6UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details