Kyocera Corporation Ceramic Capacitors 06036D474KAT2A

Description
CAP CER 0.47UF 6.3V X5R 0603
Datasheet
Description
CAP CER 0.47UF 6.3V X5R 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06036D474KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06036D474KAT2A
Ceramic Capacitors 06036D474KAT2A
CAP CER 0.47UF 6.3V X5R 0603

CAP CER 0.47UF 6.3V X5R 0603

Supplier's Site Datasheet
Ceramic Capacitor 0.47Uf 6.3V, X5R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 66H6212 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.47Uf 6.3V, X5R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
66H6212
Ceramic Capacitor 0.47Uf 6.3V, X5R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 66H6212
CERAMIC CAPACITOR 0.47UF 6.3V, X5R, 10%, 0603, FULL REEL; Capacitance:0.47µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 0.47UF 6.3V, X5R, 10%, 0603, FULL REEL; Capacitance:0.47µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06036D474KAT2A 66H6212
Product Name Ceramic Capacitors Ceramic Capacitor 0.47Uf 6.3V, X5R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701244 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 380LX123M035J042 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-050525002P20HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details