0.27µF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)
CAP CER 0.27UF 6.3V X5R 0603
CAPACITOR CERAMIC 0.27UF 6.3V, X5R, 10%, 0603, FULL REEL; Capacitance:0.27µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:-RoHS Compliant: Yes
CAP CER 0.27UF 6.3V X5R 0603
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 06036D274KAT2A-ND | 06036D274KAT2A | 55J5134 | 06036D274KAT2A |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitor Ceramic 0.27Uf 6.3V, X5R, 10%, 0603, Full Reel; Capacitance Kyocera Avx | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.2700 microF | 0.2700 microF | 0.2700 microF | 0.2700 microF |