Kyocera Corporation Ceramic Capacitors 06036D225MAT2A

Description
2.2µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
2.2µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM15BR50J225MTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM15BR50J225MTCT-ND
Ceramic Capacitors 478-KGM15BR50J225MTCT-ND
2.2µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

2.2µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM15BR50J225MTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM15BR50J225MTTR-ND
Ceramic Capacitors 478-KGM15BR50J225MTTR-ND
2.2µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

2.2µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM15BR50J225MTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM15BR50J225MTDKR-ND
Ceramic Capacitors 478-KGM15BR50J225MTDKR-ND
2.2µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

2.2µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitor 2.2Uf, 6.3V, X5R, 20%, 0603; Capacitance Kyocera Avx - 96M1294 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2.2Uf, 6.3V, X5R, 20%, 0603; Capacitance Kyocera Avx
96M1294
Ceramic Capacitor 2.2Uf, 6.3V, X5R, 20%, 0603; Capacitance Kyocera Avx 96M1294
CERAMIC CAPACITOR 2.2UF, 6.3V, X5R, 20%, 0603; Capacitance:2.2µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR 2.2UF, 6.3V, X5R, 20%, 0603; Capacitance:2.2µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 2.2Uf, 6.3V, X5R, 20%, 0603, Full Reel; Capacitance Kyocera Avx - 22J1397 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2.2Uf, 6.3V, X5R, 20%, 0603, Full Reel; Capacitance Kyocera Avx
22J1397
Ceramic Capacitor 2.2Uf, 6.3V, X5R, 20%, 0603, Full Reel; Capacitance Kyocera Avx 22J1397
CERAMIC CAPACITOR 2.2UF, 6.3V, X5R, 20%, 0603, FULL REEL; Capacitance:2.2µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 2.2UF, 6.3V, X5R, 20%, 0603, FULL REEL; Capacitance:2.2µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGM15BR50J225MTCT-ND 478-KGM15BR50J225MTDKR-ND 96M1294
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 2.2Uf, 6.3V, X5R, 20%, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0504N100J500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Polymer Capacitor - 187XMPL004MG28X - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details