Kyocera Corporation Ceramic Capacitors 06036D104KAT2A

Description
0.1µF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-06036D104KAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06036D104KAT2ACT-ND
Ceramic Capacitors 478-06036D104KAT2ACT-ND
0.1µF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

0.1µF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-06036D104KAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06036D104KAT2ATR-ND
Ceramic Capacitors 478-06036D104KAT2ATR-ND
0.1µF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

0.1µF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-06036D104KAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06036D104KAT2ADKR-ND
Ceramic Capacitors 478-06036D104KAT2ADKR-ND
0.1µF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

0.1µF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
06036D104KAT2A
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT 06036D104KAT2A
6.3V 100nF X5R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

6.3V 100nF X5R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitor 0.1Uf, 6.3V, X5R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 66M3290 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf, 6.3V, X5R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
66M3290
Ceramic Capacitor 0.1Uf, 6.3V, X5R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 66M3290
CERAMIC CAPACITOR 0.1UF, 6.3V, X5R, 10%, 0603, FULL REEL; Capacitance:0.1µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.1UF, 6.3V, X5R, 10%, 0603, FULL REEL; Capacitance:0.1µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-06036D104KAT2ACT-ND 478-06036D104KAT2ADKR-ND 06036D104KAT2A 66M3290
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitor 0.1Uf, 6.3V, X5R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701271 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 226SML016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B392K101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details