Kyocera Corporation Ceramic Capacitors 06036D102KAT2A

Description
1000pF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06036D102KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
06036D102KAT2A-ND
Ceramic Capacitors 06036D102KAT2A-ND
1000pF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

1000pF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
OEM Souring - 1466144-06036D102KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Category: OEM Souring Win Source Part Number: 1466144-06036D102KAT 2A Manufacturer: AVX Corporation

Category: OEM Souring
Win Source Part Number: 1466144-06036D102KAT2A
Manufacturer: AVX Corporation

Buy Now
Capacitors - Ceramic Capacitors - 06036D102KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
06036D102KAT2A
Capacitors - Ceramic Capacitors 06036D102KAT2A
CAP CER 1000PF 6.3V X5R 0603

CAP CER 1000PF 6.3V X5R 0603

Supplier's Site
Ceramic Capacitors - 06036D102KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06036D102KAT2A
Ceramic Capacitors 06036D102KAT2A
CAP CER 1000PF 6.3V X5R 0603

CAP CER 1000PF 6.3V X5R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 06036D102KAT2A-ND 1466144-06036D102KAT2A 06036D102KAT2A 06036D102KAT2A
Product Name Ceramic Capacitors OEM Souring Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 224SML050MD4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504B333J250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701323 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details