Kyocera Corporation Ceramic Capacitors 06036C120KAT4A

Description
12pF ±10% 6.3V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
12pF ±10% 6.3V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06036C120KAT4A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
06036C120KAT4A-ND
Ceramic Capacitors 06036C120KAT4A-ND
12pF ±10% 6.3V Ceramic Capacitor X7R 0603 (1608 Metric)

12pF ±10% 6.3V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitor, 12Pf, 6.3V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 55J5124 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 12Pf, 6.3V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
55J5124
Ceramic Capacitor, 12Pf, 6.3V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 55J5124
CERAMIC CAPACITOR, 12PF, 6.3V, X7R, 10%, 0603, FULL REEL; Capacitance:12pF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 12PF, 6.3V, X7R, 10%, 0603, FULL REEL; Capacitance:12pF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 06036C120KAT4A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
06036C120KAT4A
Capacitors - Ceramic Capacitors 06036C120KAT4A
CAP CER 12PF 6.3V X7R 0603

CAP CER 12PF 6.3V X7R 0603

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 06036C120KAT4A-ND 55J5124 06036C120KAT4A
Product Name Ceramic Capacitors Ceramic Capacitor, 12Pf, 6.3V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M20U103M1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-0603F0500561JCTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701128 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details