Kyocera Corporation Ceramic Capacitors 06036C105MAT2A

Description
1µF ±20% 6.3V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
1µF ±20% 6.3V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM15BR70J105MTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM15BR70J105MTCT-ND
Ceramic Capacitors 478-KGM15BR70J105MTCT-ND
1µF ±20% 6.3V Ceramic Capacitor X7R 0603 (1608 Metric)

1µF ±20% 6.3V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM15BR70J105MTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM15BR70J105MTDKR-ND
Ceramic Capacitors 478-KGM15BR70J105MTDKR-ND
1µF ±20% 6.3V Ceramic Capacitor X7R 0603 (1608 Metric)

1µF ±20% 6.3V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM15BR70J105MTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM15BR70J105MTTR-ND
Ceramic Capacitors 478-KGM15BR70J105MTTR-ND
1µF ±20% 6.3V Ceramic Capacitor X7R 0603 (1608 Metric)

1µF ±20% 6.3V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitor Ceramic, 1Uf, 6.3V, X7R, 20%, 0603; Capacitance Kyocera Avx - 66M3286 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 1Uf, 6.3V, X7R, 20%, 0603; Capacitance Kyocera Avx
66M3286
Capacitor Ceramic, 1Uf, 6.3V, X7R, 20%, 0603; Capacitance Kyocera Avx 66M3286
CAPACITOR CERAMIC, 1UF, 6.3V, X7R, 20%, 0603; Capacitance:1µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC, 1UF, 6.3V, X7R, 20%, 0603; Capacitance:1µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGM15BR70J105MTCT-ND 478-KGM15BR70J105MTDKR-ND 66M3286
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic, 1Uf, 6.3V, X7R, 20%, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Film Paper Film Capacitors - 205K100CS4G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Aluminium Capacitors - 1701090 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details