Kyocera Corporation Ceramic Capacitor 0.01Uf 6.3V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 06036C103KAT2A

Description
CERAMIC CAPACITOR 0.01UF 6.3V, X7R, 10%, 0603, FULL REEL; Capacitance:10000pF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.01UF 6.3V, X7R, 10%, 0603, FULL REEL; Capacitance:10000pF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.01Uf 6.3V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 55J5122 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf 6.3V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
55J5122
Ceramic Capacitor 0.01Uf 6.3V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 55J5122
CERAMIC CAPACITOR 0.01UF 6.3V, X7R, 10%, 0603, FULL REEL; Capacitance:10000pF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF 6.3V, X7R, 10%, 0603, FULL REEL; Capacitance:10000pF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J5122
Product Name Ceramic Capacitor 0.01Uf 6.3V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0603B103K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101C343T100CF2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details