Kyocera Corporation Ceramic Capacitor 1000Pf 6.3V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 06036C102KAT4A

Description
CERAMIC CAPACITOR 1000PF 6.3V, X7R, 10%, 0603, FULL REEL; Capacitance:1000pF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 1000PF 6.3V, X7R, 10%, 0603, FULL REEL; Capacitance:1000pF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 1000Pf 6.3V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 55J5121 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 6.3V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
55J5121
Ceramic Capacitor 1000Pf 6.3V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 55J5121
CERAMIC CAPACITOR 1000PF 6.3V, X7R, 10%, 0603, FULL REEL; Capacitance:1000pF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 6.3V, X7R, 10%, 0603, FULL REEL; Capacitance:1000pF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J5121
Product Name Ceramic Capacitor 1000Pf 6.3V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminum Electrolytic - 101C503U020EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details