Kyocera Corporation Ceramic Capacitors 06036A470JAT2A

Description
47pF ±5% 6.3V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
47pF ±5% 6.3V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06036A470JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
06036A470JAT2A-ND
Ceramic Capacitors 06036A470JAT2A-ND
47pF ±5% 6.3V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

47pF ±5% 6.3V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 06036A470JAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
06036A470JAT2A
Capacitors - Ceramic Capacitors 06036A470JAT2A
CAP CER 47PF 6.3V NP0 0603

CAP CER 47PF 6.3V NP0 0603

Supplier's Site
Ceramic Capacitors - 06036A470JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06036A470JAT2A
Ceramic Capacitors 06036A470JAT2A
CAP CER 47PF 6.3V NP0 0603

CAP CER 47PF 6.3V NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 06036A470JAT2A-ND 06036A470JAT2A 06036A470JAT2A
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11AH1R6B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details