Kyocera Corporation Ceramic Capacitors 06036A3R3KAT2A

Description
3.3pF ±10% 6.3V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
3.3pF ±10% 6.3V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06036A3R3KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
06036A3R3KAT2A-ND
Ceramic Capacitors 06036A3R3KAT2A-ND
3.3pF ±10% 6.3V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

3.3pF ±10% 6.3V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitor Ceramic 3.3Pf 6.3V, C0G, 10%, 0603; Capacitance Kyocera Avx - 55J5115 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 3.3Pf 6.3V, C0G, 10%, 0603; Capacitance Kyocera Avx
55J5115
Capacitor Ceramic 3.3Pf 6.3V, C0G, 10%, 0603; Capacitance Kyocera Avx 55J5115
CAPACITOR CERAMIC 3.3PF 6.3V, C0G, 10%, 0603; Capacitance:3.3pF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CAPACITOR CERAMIC 3.3PF 6.3V, C0G, 10%, 0603; Capacitance:3.3pF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 06036A3R3KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06036A3R3KAT2A
Ceramic Capacitors 06036A3R3KAT2A
CAP CER 3.3PF 6.3V NP0 0603

CAP CER 3.3PF 6.3V NP0 0603

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 06036A3R3KAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
06036A3R3KAT2A
Capacitors - Ceramic Capacitors 06036A3R3KAT2A
CAP CER 3.3PF 6.3V NP0 0603

CAP CER 3.3PF 6.3V NP0 0603

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 06036A3R3KAT2A-ND 55J5115 06036A3R3KAT2A 06036A3R3KAT2A
Product Name Ceramic Capacitors Capacitor Ceramic 3.3Pf 6.3V, C0G, 10%, 0603; Capacitance Kyocera Avx Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 338-4144-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11AH750J-8UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details