18pF ±5% 6.3V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
18pF ±5% 6.3V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
18pF ±5% 6.3V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Category: OEM Souring
Win Source Part Number: 1466143-06036A180JAT
Manufacturer: AVX Corporation
CAP CER 18PF 6.3V NP0 0603
CERAMIC CAPACITOR 18PF 6.3V, C0G, 5%, 0603, FULL REEL; Capacitance:18pF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes
| DigiKey | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-11838-2-ND | 478-11838-6-ND | 1466143-06036A180JAT2A | 06036A180JAT2A | 36K6798 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | OEM Souring | Ceramic Capacitors | Ceramic Capacitor 18Pf 6.3V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | General Purpose | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |