Kyocera Corporation Ceramic Capacitors 06036A101JAT2A

Description
100pF ±5% 6.3V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
100pF ±5% 6.3V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06036A101JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
06036A101JAT2A-ND
Ceramic Capacitors 06036A101JAT2A-ND
100pF ±5% 6.3V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

100pF ±5% 6.3V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitor 100Pf 6.3V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx - 66M3277 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 100Pf 6.3V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx
66M3277
Ceramic Capacitor 100Pf 6.3V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx 66M3277
CERAMIC CAPACITOR 100PF 6.3V, C0G, 5%, 0603, FULL REEL; Capacitance:100pF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; No. of Pins:2RoHS Compliant: Yes

CERAMIC CAPACITOR 100PF 6.3V, C0G, 5%, 0603, FULL REEL; Capacitance:100pF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; No. of Pins:2RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 06036A101JAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
06036A101JAT2A
Capacitors - Ceramic Capacitors 06036A101JAT2A
CAP CER 100PF 6.3V NP0 0603

CAP CER 100PF 6.3V NP0 0603

Supplier's Site
Ceramic Capacitors - 06036A101JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06036A101JAT2A
Ceramic Capacitors 06036A101JAT2A
CAP CER 100PF 6.3V NP0 0603

CAP CER 100PF 6.3V NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 06036A101JAT2A-ND 66M3277 06036A101JAT2A 06036A101JAT2A
Product Name Ceramic Capacitors Ceramic Capacitor 100Pf 6.3V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701056 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C0805C680J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-040220500103KXTFM2CT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details