Kyocera Corporation Ceramic Capacitors 06035U560JAT2A

Description
CAP CER 56PF 50V NP0 0603
Datasheet
Description
CAP CER 56PF 50V NP0 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06035U560JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06035U560JAT2A
Ceramic Capacitors 06035U560JAT2A
CAP CER 56PF 50V NP0 0603

CAP CER 56PF 50V NP0 0603

Supplier's Site Datasheet
Capacitor Rf/microwave 56Pf, 50V, 0603 5%; Capacitance Kyocera Avx - 56K4413 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf/microwave 56Pf, 50V, 0603 5%; Capacitance Kyocera Avx
56K4413
Capacitor Rf/microwave 56Pf, 50V, 0603 5%; Capacitance Kyocera Avx 56K4413
CAPACITOR RF/MICROWAVE 56PF, 50V, 0603 5%; Capacitance:56pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

CAPACITOR RF/MICROWAVE 56PF, 50V, 0603 5%; Capacitance:56pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06035U560JAT2A 56K4413
Product Name Ceramic Capacitors Capacitor Rf/microwave 56Pf, 50V, 0603 5%; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors; Ultracapacitor
Applications High Frequency; RF / Microwave RF / Microwave
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminum Electrolytic Capacitors - 380LX151M350J022-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Film Capacitors - 1725655 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers