CAPACITOR RF/MICROWAVE 20PF, 50V, 0603 5%; Capacitance:20pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Filter Terminals:SMD RoHS Compliant: Yes
CAP CER 20PF 50V NP0 0603
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 55J5052 | 06035U200JAT2A |
| Product Name | Capacitor Rf/microwave 20Pf, 50V, 0603 5%; Capacitance Kyocera Avx | Ceramic Capacitors |
| Applications | RF / Microwave | High Frequency; RF / Microwave |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | |
| Operating Temperature | ? to 125 C (? to 257 F) | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 2.00E-5 microF | 2.00E-5 microF |