Kyocera Corporation Capacitor Rf/microwave 15Pf, 50V, 0603 5%; Capacitance Kyocera Avx 06035U150JAT2A

Description
CAPACITOR RF/MICROWAVE 15PF, 50V, 0603 5%; Capacitance:15pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Filter Terminals:SMD RoHS Compliant: Yes
Datasheet
Description
CAPACITOR RF/MICROWAVE 15PF, 50V, 0603 5%; Capacitance:15pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Filter Terminals:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Rf/microwave 15Pf, 50V, 0603 5%; Capacitance Kyocera Avx - 55J5035 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf/microwave 15Pf, 50V, 0603 5%; Capacitance Kyocera Avx
55J5035
Capacitor Rf/microwave 15Pf, 50V, 0603 5%; Capacitance Kyocera Avx 55J5035
CAPACITOR RF/MICROWAVE 15PF, 50V, 0603 5%; Capacitance:15pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

CAPACITOR RF/MICROWAVE 15PF, 50V, 0603 5%; Capacitance:15pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 06035U150JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06035U150JAT2A
Ceramic Capacitors 06035U150JAT2A
CAP CER 15PF 50V NP0 0603

CAP CER 15PF 50V NP0 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 55J5035 06035U150JAT2A
Product Name Capacitor Rf/microwave 15Pf, 50V, 0603 5%; Capacitance Kyocera Avx Ceramic Capacitors
Applications RF / Microwave High Frequency; RF / Microwave
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 1.50E-5 microF 1.50E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - C11CF0R4B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - C0805C220J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details