Kyocera Corporation Ceramic Capacitors 06035U100JAT4A

Description
CAP CER 10PF 50V C0G/NP0 0603
Datasheet
Description
CAP CER 10PF 50V C0G/NP0 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06035U100JAT4A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06035U100JAT4A
Ceramic Capacitors 06035U100JAT4A
CAP CER 10PF 50V C0G/NP0 0603

CAP CER 10PF 50V C0G/NP0 0603

Supplier's Site Datasheet
Capacitor Rf/microwave 10Pf, 50V, 0603 5%; Capacitance Kyocera Avx - 55J5022 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf/microwave 10Pf, 50V, 0603 5%; Capacitance Kyocera Avx
55J5022
Capacitor Rf/microwave 10Pf, 50V, 0603 5%; Capacitance Kyocera Avx 55J5022
CAPACITOR RF/MICROWAVE 10PF, 50V, 0603 5%; Capacitance:10pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR RF/MICROWAVE 10PF, 50V, 0603 5%; Capacitance:10pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06035U100JAT4A 55J5022
Product Name Ceramic Capacitors Capacitor Rf/microwave 10Pf, 50V, 0603 5%; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC Chip Capacitor; SMD
Technology Film Capacitors; Ultracapacitor
Applications High Frequency; RF / Microwave RF / Microwave
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908438 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 380LX151M350J022-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Ceramic Capacitors - 1763-0201N3R0C160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers