Kyocera Corporation Ceramic Capacitors 06035U100JAT2A

Description
CAP CER 10PF 50V C0G/NP0 0603
Datasheet
Description
CAP CER 10PF 50V C0G/NP0 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06035U100JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06035U100JAT2A
Ceramic Capacitors 06035U100JAT2A
CAP CER 10PF 50V C0G/NP0 0603

CAP CER 10PF 50V C0G/NP0 0603

Supplier's Site Datasheet
Rf/microwave Capacitor 10Pf, 50V, 0603 5%; Capacitance Kyocera Avx - 97C8879 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor 10Pf, 50V, 0603 5%; Capacitance Kyocera Avx
97C8879
Rf/microwave Capacitor 10Pf, 50V, 0603 5%; Capacitance Kyocera Avx 97C8879
RF/MICROWAVE CAPACITOR 10PF, 50V, 0603 5%; Capacitance:10pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR 10PF, 50V, 0603 5%; Capacitance:10pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06035U100JAT2A 97C8879
Product Name Ceramic Capacitors Rf/microwave Capacitor 10Pf, 50V, 0603 5%; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors; Ultracapacitor
Applications High Frequency; RF / Microwave RF / Microwave
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1833092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 105PPA700KD26 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Ceramic Capacitors - 1608-050525000100FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers