Kyocera Corporation Capacitors - Ceramic Capacitors 06035U0R2BAT2A

Description
Win Source Part Number: 1338183-06035U0R2BAT 2A Category: Capacitors - Ceramic Capacitors Series: U Features: Ultra Low ESR Package: Tape & Reel Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Applications: RF, Microwave, High Frequency Standard Package: 4,000 Capacitance: 0.2 pF Tolerance: ±0.1pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.035" (0.90mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX
Request a Quote Datasheet
Description
Win Source Part Number: 1338183-06035U0R2BAT 2A Category: Capacitors - Ceramic Capacitors Series: U Features: Ultra Low ESR Package: Tape & Reel Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Applications: RF, Microwave, High Frequency Standard Package: 4,000 Capacitance: 0.2 pF Tolerance: ±0.1pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.035" (0.90mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1338183-06035U0R2BAT2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1338183-06035U0R2BAT2A
Capacitors - Ceramic Capacitors 1338183-06035U0R2BAT2A
Win Source Part Number: 1338183-06035U0R2BAT 2A Category: Capacitors - Ceramic Capacitors Series: U Features: Ultra Low ESR Package: Tape & Reel Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Applications: RF, Microwave, High Frequency Standard Package: 4,000 Capacitance: 0.2 pF Tolerance: ±0.1pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.035" (0.90mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX

Win Source Part Number: 1338183-06035U0R2BAT2A
Category: Capacitors - Ceramic Capacitors
Series: U
Features: Ultra Low ESR
Package: Tape & Reel
Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)
Applications: RF, Microwave, High Frequency
Standard Package: 4,000
Capacitance: 0.2 pF
Tolerance: ±0.1pF
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.035" (0.90mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX

Buy Now Datasheet
Singapore, Singapore
SMD Capacitor
60-06035U0R2BAT2A
SMD Capacitor 60-06035U0R2BAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGQ15ACG1H0R2BT NEW GLOBAL PN MICROWAVE U MB CMAP - FN Product overview: 06035U0R2BAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035U0R2BAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGQ15ACG1H0R2BT NEW GLOBAL PN MICROWAVE U MB CMAP - FN Product overview: 06035U0R2BAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035U0R2BAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cer / U Mb Cmap Fn / T&r Rohs Compliant Kyocera Avx - 21T8435 - Newark, An Avnet Company
Chicago, IL, United States
Cer / U Mb Cmap Fn / T&r Rohs Compliant Kyocera Avx
21T8435
Cer / U Mb Cmap Fn / T&r Rohs Compliant Kyocera Avx 21T8435
CER / U MB CMAP - FN / T&R ROHS COMPLIANT: YES

CER / U MB CMAP - FN / T&R ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1338183-06035U0R2BAT2A 60-06035U0R2BAT2A 21T8435
Product Name Capacitors - Ceramic Capacitors SMD Capacitor Cer / U Mb Cmap Fn / T&r Rohs Compliant Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.00E-7 microF 2.00E-7 microF
WVDC 50 volts
WVAC 50 volts 50 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - M20R103K5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1620704 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details