Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).
Thin Film Capacitor
Win Source Part Number: 976263-06035J5R6CBST
Category: Capacitors>Thin Film Capacitors
Series: *
Package: Tape & Reel (TR)
Standard Package: 3,000
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.29.0040
Mfr: KYOCERA AVX
Other Names: 478-06035J5R6CBSTR
Cap Silicon 5.6pF 50V 0±30ppm/°C 0.25pF SMD 0603 125°C T/R Product overview: 06035J5R6CBSTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6pF, 50V, 0.25pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 5.6pF, 50V, 0.25pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-06035J5R6CBSTR can be used for catalog matching and distributor lookup.
| Richardson RFPD | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 06035J5R6CBSTR | 478-06035J5R6CBSTR-ND | 976263-06035J5R6CBSTR | 68-06035J5R6CBSTR | 06035J5R6CBSTR |
| Product Name | Hi-Q Thin Film Capacitors | Thin Film Capacitors | Capacitors - Thin Film Capacitors | SMD 5.6pF 50V 0.25pF Capacitor | Capacitors - Thin Film Capacitors |
| Capacitance Range | 5.60E-6 microF | ||||
| WVDC | 50 volts | 50 volts | |||
| Lead Style | Tape and Reel | ||||
| Mounting Style | Tape and Reel |