Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).
5.6pF Thin Film Capacitor 50V 0603 (1608 Metric)
5.6pF Thin Film Capacitor 50V 0603 (1608 Metric)
5.6pF Thin Film Capacitor 50V 0603 (1608 Metric)
Capacitor,Silicon Dioxide,5.6pF,50VDC,
CAP THIN FILM 5.6PF 50V 0603
CAP THIN FILM 5.6PF 50V 0603
| Richardson RFPD | DigiKey | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 06035J5R6BBTTR | 478-2821-1-ND | 478-2821-6-ND | 55J4953 | 06035J5R6BBTTR | 06035J5R6BBTTR |
| Product Name | Hi-Q Thin Film Capacitors | Thin Film Capacitors | Thin Film Capacitors | Capacitor,silicon Dioxide,5.6Pf,50Vdc,.1-Pf Tol,.1+Pf Tol,-30,30Ppm-Tc Rohs Compliant Kyocera Avx | Capacitors - Thin Film Capacitors | Thin Film Capacitors |
| Capacitance Range | 5.60E-6 microF | 5.60E-6 microF | 5.60E-6 microF | |||
| WVDC | 50 volts | 50 volts | ||||
| Lead Style | Tape and Reel | Surface Mount (SMT) | Surface Mount (SMT) | |||
| Mounting Style | Tape and Reel | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; 0603 (1608 Metric) | Surface Mount Technology; Surface Mount | |
| Packing Method | Tape Reel | Tape Reel | Digi-Reel® | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR |