Kyocera Corporation Thin Film Capacitors - 06035J3R9BBSTR 06035J3R9BBSTR

Description
Manufacturer: AVX Corporation Win Source Part Number: 728600-06035J3R9BBST R Packaging: Reel Mounting Style: SMD Features: RF, High Q, Low Loss Capacitance: 3.9pF Tolerance: ±0.1pF Voltage - Rated: 50V Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0603 (1608 Metric) Height - Seated (Maximum): 0.029" (0.73mm) Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 728600-06035J3R9BBST R Packaging: Reel Mounting Style: SMD Features: RF, High Q, Low Loss Capacitance: 3.9pF Tolerance: ±0.1pF Voltage - Rated: 50V Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0603 (1608 Metric) Height - Seated (Maximum): 0.029" (0.73mm) Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Capacitors - 06035J3R9BBSTR - 728600-06035J3R9BBSTR - Win Source Electronics
Laguna Hills, CA, United States
Thin Film Capacitors - 06035J3R9BBSTR
728600-06035J3R9BBSTR
Thin Film Capacitors - 06035J3R9BBSTR 728600-06035J3R9BBSTR
Manufacturer: AVX Corporation Win Source Part Number: 728600-06035J3R9BBST R Packaging: Reel Mounting Style: SMD Features: RF, High Q, Low Loss Capacitance: 3.9pF Tolerance: ±0.1pF Voltage - Rated: 50V Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0603 (1608 Metric) Height - Seated (Maximum): 0.029" (0.73mm) Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)

Manufacturer: AVX Corporation
Win Source Part Number: 728600-06035J3R9BBSTR
Packaging: Reel
Mounting Style: SMD
Features: RF, High Q, Low Loss
Capacitance: 3.9pF
Tolerance: ±0.1pF
Voltage - Rated: 50V
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 0603 (1608 Metric)
Height - Seated (Maximum): 0.029" (0.73mm)
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)

Buy Now
Thin Film Capacitors - 478-4461-6-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-4461-6-ND
Thin Film Capacitors 478-4461-6-ND
3.9pF Thin Film Capacitor 50V 0603 (1608 Metric)

3.9pF Thin Film Capacitor 50V 0603 (1608 Metric)

Buy Now Datasheet
Thin Film Capacitors - 478-4461-2-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-4461-2-ND
Thin Film Capacitors 478-4461-2-ND
3.9pF Thin Film Capacitor 50V 0603 (1608 Metric)

3.9pF Thin Film Capacitor 50V 0603 (1608 Metric)

Buy Now Datasheet
Thin Film Capacitors - 478-4461-1-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-4461-1-ND
Thin Film Capacitors 478-4461-1-ND
3.9pF Thin Film Capacitor 50V 0603 (1608 Metric)

3.9pF Thin Film Capacitor 50V 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 3.9pF 50V 0.1pF Capacitor
68-06035J3R9BBSTR
SMD 3.9pF 50V 0.1pF Capacitor 68-06035J3R9BBSTR
Cap Silicon 3.9pF 50V 0±30ppm/°C 0.1pF SMD 0603 125°C T/R Product overview: 06035J3R9BBSTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.9pF, 50V, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.9pF, 50V, 0.1pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-06035J3R9BBSTR can be used for catalog matching and distributor lookup.

Cap Silicon 3.9pF 50V 0±30ppm/°C 0.1pF SMD 0603 125°C T/R Product overview: 06035J3R9BBSTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.9pF, 50V, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.9pF, 50V, 0.1pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-06035J3R9BBSTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hi-Q Thin Film Capacitors - 06035J3R9BBSTR - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Thin Film Capacitors
06035J3R9BBSTR
Hi-Q Thin Film Capacitors 06035J3R9BBSTR
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF). The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications. Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency. Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality. Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.

Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).

  • The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications.
  • Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency.
  • Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality.
  • Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.
Supplier's Site Datasheet
Thin Film Capacitors - 06035J3R9BBSTR - Lingto Electronic Limited
Shenzhen, China
Thin Film Capacitors
06035J3R9BBSTR
Thin Film Capacitors 06035J3R9BBSTR
CAP THIN FILM 3.9PF 50V 0603

CAP THIN FILM 3.9PF 50V 0603

Supplier's Site Datasheet
Ceramic Capacitor 3.9Pf, 50V, 0603 0.1Pf; Capacitance Kyocera Avx - 23M9823 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 3.9Pf, 50V, 0603 0.1Pf; Capacitance Kyocera Avx
23M9823
Ceramic Capacitor 3.9Pf, 50V, 0603 0.1Pf; Capacitance Kyocera Avx 23M9823
CERAMIC CAPACITOR 3.9PF, 50V, 0603 0.1pF; Capacitance:3.9pF; Voltage Rating:50V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; No. of Pins:2Pins RoHS Compliant: Yes

CERAMIC CAPACITOR 3.9PF, 50V, 0603 0.1pF; Capacitance:3.9pF; Voltage Rating:50V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Richardson RFPD Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 728600-06035J3R9BBSTR 478-4461-6-ND 478-4461-2-ND 68-06035J3R9BBSTR 06035J3R9BBSTR 06035J3R9BBSTR 23M9823
Product Name Thin Film Capacitors - 06035J3R9BBSTR Thin Film Capacitors Thin Film Capacitors SMD 3.9pF 50V 0.1pF Capacitor Hi-Q Thin Film Capacitors Thin Film Capacitors Ceramic Capacitor 3.9Pf, 50V, 0603 0.1Pf; Capacitance Kyocera Avx
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Capacitance Range 3.90E-6 microF 3.90E-6 microF 3.90E-6 microF 3.90E-6 microF
WVDC 50 volts 50 volts 50 volts 50 volts
WVAC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 106XMPL6R3MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050522000331FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details