Kyocera Corporation Thin Film Capacitors - 06035J3R9BAWTR 06035J3R9BAWTR

Description
Manufacturer: AVX Corporation Win Source Part Number: 1000272-06035J3R9BAW TR Packaging: Reel - TR Features: RF, High Q, Low Loss Voltage Rating: 50V Height - Seated (Max): 0.029" (0.73mm) Mounting: SMD (SMT) Capacitance: 3.9pF Tolerance: ±0.1pF Categories: Capacitors Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 1000272-06035J3R9BAW TR Packaging: Reel - TR Features: RF, High Q, Low Loss Voltage Rating: 50V Height - Seated (Max): 0.029" (0.73mm) Mounting: SMD (SMT) Capacitance: 3.9pF Tolerance: ±0.1pF Categories: Capacitors Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Capacitors - 06035J3R9BAWTR - 1000272-06035J3R9BAWTR - Win Source Electronics
Laguna Hills, CA, United States
Thin Film Capacitors - 06035J3R9BAWTR
1000272-06035J3R9BAWTR
Thin Film Capacitors - 06035J3R9BAWTR 1000272-06035J3R9BAWTR
Manufacturer: AVX Corporation Win Source Part Number: 1000272-06035J3R9BAW TR Packaging: Reel - TR Features: RF, High Q, Low Loss Voltage Rating: 50V Height - Seated (Max): 0.029" (0.73mm) Mounting: SMD (SMT) Capacitance: 3.9pF Tolerance: ±0.1pF Categories: Capacitors Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1000272-06035J3R9BAWTR
Packaging: Reel - TR
Features: RF, High Q, Low Loss
Voltage Rating: 50V
Height - Seated (Max): 0.029" (0.73mm)
Mounting: SMD (SMT)
Capacitance: 3.9pF
Tolerance: ±0.1pF
Categories: Capacitors
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1000272-06035J3R9BAWTR
Product Name Thin Film Capacitors - 06035J3R9BAWTR
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 3.90E-6 microF
WVDC 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1726276 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 106RMB700K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Ceramic Capacitors - 0603J0100330GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers